Anatech Electronics, Inc. 512 MHz Cavity Bandpass Filter AE512B10351

Description
512 MHz Cavity Bandpass Filter
Request a Quote
Description
512 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHz Cavity Bandpass Filter - AE512B10351 - Anatech Electronics, Inc.
Garfield, NJ, United States
512 MHz Cavity Bandpass Filter
AE512B10351
512 MHz Cavity Bandpass Filter AE512B10351
512 MHz Cavity Bandpass Filter

512 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE512B10351
Product Name 512 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 512 MHz
Bandwidth 24000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details