Anatech Electronics, Inc. 510 MHz Cavity Band Pass Filter AE510B11417

Description
510 MHz Cavity Band Pass Filter
Request a Quote
Description
510 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
510 MHz Cavity Band Pass Filter - AE510B11417 - Anatech Electronics, Inc.
Garfield, NJ, United States
510 MHz Cavity Band Pass Filter
AE510B11417
510 MHz Cavity Band Pass Filter AE510B11417
510 MHz Cavity Band Pass Filter

510 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE510B11417
Product Name 510 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 510 MHz
Bandwidth 12000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details