Anatech Electronics, Inc.
510 MHz Band Pass Filter
AE510B11165
Description
510 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
510 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE510B11165 |
|
Product Name
|
510 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
510 MHz
|
|
Bandwidth
|
8000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2008 MHz
Bandwidth
485000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2512 MHz
Bandwidth
50000 kHz
View Details