Anatech Electronics, Inc. 5100 MHz LC Bandpass Filter AE5100B6448

Description
5100 MHz LC Bandpass Filter
Request a Quote
Description
5100 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5100 MHz LC Bandpass Filter - AE5100B6448 - Anatech Electronics, Inc.
Garfield, NJ, United States
5100 MHz LC Bandpass Filter
AE5100B6448
5100 MHz LC Bandpass Filter AE5100B6448
5100 MHz LC Bandpass Filter

5100 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5100B6448
Product Name 5100 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 5100 MHz
Bandwidth 335000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details