Anatech Electronics, Inc. 51.68 MHz LC Band Pass Filter AE51.68B5474

Description
51.68 MHz LC Band Pass Filter
Request a Quote
Description
51.68 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
51.68 MHz LC Band Pass Filter - AE51.68B5474 - Anatech Electronics, Inc.
Garfield, NJ, United States
51.68 MHz LC Band Pass Filter
AE51.68B5474
51.68 MHz LC Band Pass Filter AE51.68B5474
51.68 MHz LC Band Pass Filter

51.68 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE51.68B5474
Product Name 51.68 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 51.68 MHz
Bandwidth 500 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details