Anatech Electronics, Inc.
50 MHz Band Pass Filter
AE50B9602
Description
50 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
50 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE50B9602 |
|
Product Name
|
50 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
50 MHz
|
|
Bandwidth
|
4000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1415 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2340 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11168 MHz
Bandwidth
60000 kHz
View Details