Anatech Electronics, Inc. 50 MHz LC Band Pass Filter AE50B9446

Description
50 MHz LC Band Pass Filter
Request a Quote
Description
50 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 MHz LC Band Pass Filter - AE50B9446 - Anatech Electronics, Inc.
Garfield, NJ, United States
50 MHz LC Band Pass Filter
AE50B9446
50 MHz LC Band Pass Filter AE50B9446
50 MHz LC Band Pass Filter

50 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE50B9446
Product Name 50 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 50 MHz
Bandwidth 30000 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details