Anatech Electronics, Inc.
50 MHz Band Pass Filter
AE50B3396
Description
50 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
50 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE50B3396 |
|
Product Name
|
50 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
50 MHz
|
|
Bandwidth
|
1000 kHz
|
|
Insertion Loss
|
7 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1746 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2400 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2457 MHz
Bandwidth
12000 kHz
View Details