Anatech Electronics, Inc.
500 MHz Band Pass Filter
AE500B10400
Description
500 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
500 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE500B10400 |
|
Product Name
|
500 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
500 MHz
|
|
Bandwidth
|
60000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
382 MHz
Bandwidth
5000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10250 MHz
Bandwidth
700000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3525 MHz
Bandwidth
85000 kHz
View Details