Anatech Electronics, Inc. 500 MHz LC Bandpass Filter AE500B10011

Description
500 MHz LC Bandpass Filter
Request a Quote
Description
500 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Bandpass Filter - AE500B10011 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Bandpass Filter
AE500B10011
500 MHz LC Bandpass Filter AE500B10011
500 MHz LC Bandpass Filter

500 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500B10011
Product Name 500 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 500 MHz
Bandwidth 262000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details