Anatech Electronics, Inc. 4.6 MHz LC Band Pass Filter AE4B10273

Description
4.6 MHz LC Band Pass Filter
Request a Quote
Description
4.6 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.6 MHz LC Band Pass Filter - AE4B10273 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.6 MHz LC Band Pass Filter
AE4B10273
4.6 MHz LC Band Pass Filter AE4B10273
4.6 MHz LC Band Pass Filter

4.6 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4B10273
Product Name 4.6 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 4.6 MHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details