Anatech Electronics, Inc. 49 MHz LC Bandpass Filter AE49B9794

Description
49 MHz LC Bandpass Filter
Request a Quote
Description
49 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
49 MHz LC Bandpass Filter - AE49B9794 - Anatech Electronics, Inc.
Garfield, NJ, United States
49 MHz LC Bandpass Filter
AE49B9794
49 MHz LC Bandpass Filter AE49B9794
49 MHz LC Bandpass Filter

49 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE49B9794
Product Name 49 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 49 MHz
Bandwidth 14000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details