Anatech Electronics, Inc. 498 MHz Cavity Band Pass Filter AE498B11656

Description
498 MHz Cavity Band Pass Filter
Request a Quote
Description
498 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
498 MHz Cavity Band Pass Filter - AE498B11656 - Anatech Electronics, Inc.
Garfield, NJ, United States
498 MHz Cavity Band Pass Filter
AE498B11656
498 MHz Cavity Band Pass Filter AE498B11656
498 MHz Cavity Band Pass Filter

498 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE498B11656
Product Name 498 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 498 MHz
Bandwidth 18000 kHz
Insertion Loss 4.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details