Anatech Electronics, Inc. 4965 MHz Ceramic Bandpass Filter AE4965CB1786

Description
4965 MHz Ceramic Bandpass Filter
Request a Quote
Description
4965 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4965 MHz Ceramic Bandpass Filter - AE4965CB1786 - Anatech Electronics, Inc.
Garfield, NJ, United States
4965 MHz Ceramic Bandpass Filter
AE4965CB1786
4965 MHz Ceramic Bandpass Filter AE4965CB1786
4965 MHz Ceramic Bandpass Filter

4965 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4965CB1786
Product Name 4965 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4965 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details