Anatech Electronics, Inc. 495 MHz LC Band Pass Filter AE495B11258

Description
495 MHz LC Band Pass Filter
Request a Quote
Description
495 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
495 MHz LC Band Pass Filter - AE495B11258 - Anatech Electronics, Inc.
Garfield, NJ, United States
495 MHz LC Band Pass Filter
AE495B11258
495 MHz LC Band Pass Filter AE495B11258
495 MHz LC Band Pass Filter

495 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE495B11258
Product Name 495 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 495 MHz
Bandwidth 10000 kHz
Insertion Loss 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details