Anatech Electronics, Inc. 4950 MHz Cavity Bandpass Filter AE4950B11988

Description
4950 MHz Cavity Bandpass Filter
Request a Quote
Description
4950 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4950 MHz Cavity Bandpass Filter - AE4950B11988 - Anatech Electronics, Inc.
Garfield, NJ, United States
4950 MHz Cavity Bandpass Filter
AE4950B11988
4950 MHz Cavity Bandpass Filter AE4950B11988
4950 MHz Cavity Bandpass Filter

4950 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4950B11988
Product Name 4950 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4950 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details