Anatech Electronics, Inc. 491 MHz Cavity Band Pass Filter AE491B11697

Description
491 MHz Cavity Band Pass Filter
Request a Quote
Description
491 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
491 MHz Cavity Band Pass Filter - AE491B11697 - Anatech Electronics, Inc.
Garfield, NJ, United States
491 MHz Cavity Band Pass Filter
AE491B11697
491 MHz Cavity Band Pass Filter AE491B11697
491 MHz Cavity Band Pass Filter

491 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE491B11697
Product Name 491 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 491 MHz
Bandwidth 42000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details