Anatech Electronics, Inc.
490 MHz Band Pass Filter
AE490B11863
Description
490 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
490 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE490B11863 |
|
Product Name
|
490 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
490 MHz
|
|
Bandwidth
|
5000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
5320 MHz
Bandwidth
10000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4810 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4512 MHz
Bandwidth
225000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3300 MHz
Bandwidth
50000 kHz
View Details