Anatech Electronics, Inc. 48 MHz LC Band Pass Filter AE48B5786

Description
48 MHz LC Band Pass Filter
Request a Quote
Description
48 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48 MHz LC Band Pass Filter - AE48B5786 - Anatech Electronics, Inc.
Garfield, NJ, United States
48 MHz LC Band Pass Filter
AE48B5786
48 MHz LC Band Pass Filter AE48B5786
48 MHz LC Band Pass Filter

48 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE48B5786
Product Name 48 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 42 MHz
Bandwidth 1500 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details