Anatech Electronics, Inc. 480 MHz Cavity Band Pass Filter AE480B11318

Description
480 MHz Cavity Band Pass Filter
Request a Quote
Description
480 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
480 MHz Cavity Band Pass Filter - AE480B11318 - Anatech Electronics, Inc.
Garfield, NJ, United States
480 MHz Cavity Band Pass Filter
AE480B11318
480 MHz Cavity Band Pass Filter AE480B11318
480 MHz Cavity Band Pass Filter

480 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE480B11318
Product Name 480 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 480 MHz
Bandwidth 40000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details