Anatech Electronics, Inc. 480 MHz Cavity Bandpass Filter AE480B10531

Description
480 MHz Cavity Bandpass Filter
Request a Quote
Description
480 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
480 MHz Cavity Bandpass Filter - AE480B10531 - Anatech Electronics, Inc.
Garfield, NJ, United States
480 MHz Cavity Bandpass Filter
AE480B10531
480 MHz Cavity Bandpass Filter AE480B10531
480 MHz Cavity Bandpass Filter

480 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE480B10531
Product Name 480 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 480 MHz
Bandwidth 3000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details