Anatech Electronics, Inc. 4800 MHz Cavity Band Pass Filter AE4800B11587

Description
4800 MHz Cavity Band Pass Filter
Request a Quote
Description
4800 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4800 MHz Cavity Band Pass Filter - AE4800B11587 - Anatech Electronics, Inc.
Garfield, NJ, United States
4800 MHz Cavity Band Pass Filter
AE4800B11587
4800 MHz Cavity Band Pass Filter AE4800B11587
4800 MHz Cavity Band Pass Filter

4800 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4800B11587
Product Name 4800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 1.60E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details