Anatech Electronics, Inc. 466 MHz Cavity Bandpass Filter AE466B11554

Description
466 MHz Cavity Bandpass Filter
Request a Quote
Description
466 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
466 MHz Cavity Bandpass Filter - AE466B11554 - Anatech Electronics, Inc.
Garfield, NJ, United States
466 MHz Cavity Bandpass Filter
AE466B11554
466 MHz Cavity Bandpass Filter AE466B11554
466 MHz Cavity Bandpass Filter

466 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE466B11554
Product Name 466 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 466 MHz
Bandwidth 2000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details