Anatech Electronics, Inc. 466.675 MHz Cavity Bandpass Filter AE466B11549

Description
466.675 MHz Cavity Bandpass Filter
Request a Quote
Description
466.675 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
466.675 MHz Cavity Bandpass Filter - AE466B11549 - Anatech Electronics, Inc.
Garfield, NJ, United States
466.675 MHz Cavity Bandpass Filter
AE466B11549
466.675 MHz Cavity Bandpass Filter AE466B11549
466.675 MHz Cavity Bandpass Filter

466.675 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE466B11549
Product Name 466.675 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 467 MHz
Bandwidth 2000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details