Anatech Electronics, Inc. 45 MHz LC Bandpass Filter AE45B10541

Description
45 MHz LC Bandpass Filter
Request a Quote
Description
45 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 MHz LC Bandpass Filter - AE45B10541 - Anatech Electronics, Inc.
Garfield, NJ, United States
45 MHz LC Bandpass Filter
AE45B10541
45 MHz LC Bandpass Filter AE45B10541
45 MHz LC Bandpass Filter

45 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE45B10541
Product Name 45 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 45 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details