Anatech Electronics, Inc. 456.5 MHz Cavity Band Pass Filter AE456B11159

Description
456.5 MHz Cavity Band Pass Filter
Request a Quote
Description
456.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
456.5 MHz Cavity Band Pass Filter - AE456B11159 - Anatech Electronics, Inc.
Garfield, NJ, United States
456.5 MHz Cavity Band Pass Filter
AE456B11159
456.5 MHz Cavity Band Pass Filter AE456B11159
456.5 MHz Cavity Band Pass Filter

456.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE456B11159
Product Name 456.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 456 MHz
Bandwidth 11000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details