Anatech Electronics, Inc. 455 MHz LC Band Pass Filter AE455B11272

Description
455 MHz LC Band Pass Filter
Request a Quote
Description
455 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
455 MHz LC Band Pass Filter - AE455B11272 - Anatech Electronics, Inc.
Garfield, NJ, United States
455 MHz LC Band Pass Filter
AE455B11272
455 MHz LC Band Pass Filter AE455B11272
455 MHz LC Band Pass Filter

455 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE455B11272
Product Name 455 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 455 MHz
Bandwidth 10000 kHz
Insertion Loss 5.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details