Anatech Electronics, Inc. 4530 MHz Cavity Bandpass Filter AE4530B11413

Description
4530 MHz Cavity Bandpass Filter
Request a Quote
Description
4530 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4530 MHz Cavity Bandpass Filter - AE4530B11413 - Anatech Electronics, Inc.
Garfield, NJ, United States
4530 MHz Cavity Bandpass Filter
AE4530B11413
4530 MHz Cavity Bandpass Filter AE4530B11413
4530 MHz Cavity Bandpass Filter

4530 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4530B11413
Product Name 4530 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4530 MHz
Bandwidth 20000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details