Anatech Electronics, Inc. 450 MHz Ceramic Band Pass Filter AE450CB1822

Description
450 MHz Ceramic Band Pass Filter
Request a Quote
Description
450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz Ceramic Band Pass Filter - AE450CB1822 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz Ceramic Band Pass Filter
AE450CB1822
450 MHz Ceramic Band Pass Filter AE450CB1822
450 MHz Ceramic Band Pass Filter

450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450CB1822
Product Name 450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 450 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details