Anatech Electronics, Inc. 450 MHz LC Band Pass Filter AE450B5815

Description
450 MHz LC Band Pass Filter
Request a Quote
Description
450 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz LC Band Pass Filter - AE450B5815 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz LC Band Pass Filter
AE450B5815
450 MHz LC Band Pass Filter AE450B5815
450 MHz LC Band Pass Filter

450 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450B5815
Product Name 450 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 450 MHz
Bandwidth 80000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details