Anatech Electronics, Inc. 450 MHz LC Band Pass Filter AE450B11798

Description
450 MHz LC Band Pass Filter
Request a Quote
Description
450 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz LC Band Pass Filter - AE450B11798 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz LC Band Pass Filter
AE450B11798
450 MHz LC Band Pass Filter AE450B11798
450 MHz LC Band Pass Filter

450 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450B11798
Product Name 450 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 450 MHz
Bandwidth 500000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details