Anatech Electronics, Inc. 450 MHz Bandpass Filter AE450B11751

Description
450 MHz Bandpass Filter
Request a Quote
Description
450 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz Bandpass Filter - AE450B11751 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz Bandpass Filter
AE450B11751
450 MHz Bandpass Filter AE450B11751
450 MHz Bandpass Filter

450 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450B11751
Product Name 450 MHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details