Anatech Electronics, Inc. 450 MHz LC Bandpass Filter AE450B10231

Description
450 MHz LC Bandpass Filter
Request a Quote
Description
450 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz LC Bandpass Filter - AE450B10231 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz LC Bandpass Filter
AE450B10231
450 MHz LC Bandpass Filter AE450B10231
450 MHz LC Bandpass Filter

450 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450B10231
Product Name 450 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 450 MHz
Bandwidth 300000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details