Anatech Electronics, Inc. 4500 MHz Band Pass Filter AE4500B11803

Description
4500 MHz Band Pass Filter
Request a Quote
Description
4500 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Band Pass Filter - AE4500B11803 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Band Pass Filter
AE4500B11803
4500 MHz Band Pass Filter AE4500B11803
4500 MHz Band Pass Filter

4500 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500B11803
Product Name 4500 MHz Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details