Anatech Electronics, Inc. 45.25 MHz LC Band Pass Filter AE45.25B5451

Description
45.25 MHz LC Band Pass Filter
Request a Quote
Description
45.25 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45.25 MHz LC Band Pass Filter - AE45.25B5451 - Anatech Electronics, Inc.
Garfield, NJ, United States
45.25 MHz LC Band Pass Filter
AE45.25B5451
45.25 MHz LC Band Pass Filter AE45.25B5451
45.25 MHz LC Band Pass Filter

45.25 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE45.25B5451
Product Name 45.25 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 45.25 MHz
Bandwidth 15000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details