Anatech Electronics, Inc. 44 MHz LC Band Pass Filter AE44B5545

Description
44 MHz LC Band Pass Filter
Request a Quote
Description
44 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
44 MHz LC Band Pass Filter - AE44B5545 - Anatech Electronics, Inc.
Garfield, NJ, United States
44 MHz LC Band Pass Filter
AE44B5545
44 MHz LC Band Pass Filter AE44B5545
44 MHz LC Band Pass Filter

44 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE44B5545
Product Name 44 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 44 MHz
Bandwidth 15000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details