Anatech Electronics, Inc. 437 MHz LC Bandpass Filter AE437B5320

Description
437 MHz LC Bandpass Filter
Request a Quote
Description
437 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
437 MHz LC Bandpass Filter - AE437B5320 - Anatech Electronics, Inc.
Garfield, NJ, United States
437 MHz LC Bandpass Filter
AE437B5320
437 MHz LC Bandpass Filter AE437B5320
437 MHz LC Bandpass Filter

437 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE437B5320
Product Name 437 MHz LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details