Anatech Electronics, Inc. 4300 MHz Cavity Band Pass Filter AE4300B12046

Description
4300 MHz Cavity Band Pass Filter
Request a Quote
Description
4300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Cavity Band Pass Filter - AE4300B12046 - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Cavity Band Pass Filter
AE4300B12046
4300 MHz Cavity Band Pass Filter AE4300B12046
4300 MHz Cavity Band Pass Filter

4300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300B12046
Product Name 4300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4300 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details