Anatech Electronics, Inc. 4300 MHz Cavity Band Pass Filter AE4300B11931

Description
4300 MHz Cavity Band Pass Filter
Request a Quote
Description
4300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Cavity Band Pass Filter - AE4300B11931 - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Cavity Band Pass Filter
AE4300B11931
4300 MHz Cavity Band Pass Filter AE4300B11931
4300 MHz Cavity Band Pass Filter

4300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300B11931
Product Name 4300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 175000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details