Anatech Electronics, Inc. 4275 MHz Monoblock Ceramic Filter AE4275CB1848

Description
4275 MHz Monoblock Ceramic Filter
Request a Quote
Description
4275 MHz Monoblock Ceramic Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4275 MHz Monoblock Ceramic Filter - AE4275CB1848 - Anatech Electronics, Inc.
Garfield, NJ, United States
4275 MHz Monoblock Ceramic Filter
AE4275CB1848
4275 MHz Monoblock Ceramic Filter AE4275CB1848
4275 MHz Monoblock Ceramic Filter

4275 MHz Monoblock Ceramic Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4275CB1848
Product Name 4275 MHz Monoblock Ceramic Filter
Filter Design Ceramic Filter
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details