Anatech Electronics, Inc. 426 MHz Cavity Band Pass Filter AE426B7118

Description
426 MHz Cavity Band Pass Filter
Request a Quote
Description
426 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
426 MHz Cavity Band Pass Filter - AE426B7118 - Anatech Electronics, Inc.
Garfield, NJ, United States
426 MHz Cavity Band Pass Filter
AE426B7118
426 MHz Cavity Band Pass Filter AE426B7118
426 MHz Cavity Band Pass Filter

426 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE426B7118
Product Name 426 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 426 MHz
Bandwidth 16500 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details