Anatech Electronics, Inc. 420 MHz Cavity Bandpass Filter AE420B12316

Description
420 MHz Cavity Bandpass Filter
Request a Quote
Description
420 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420 MHz Cavity Bandpass Filter - AE420B12316 - Anatech Electronics, Inc.
Garfield, NJ, United States
420 MHz Cavity Bandpass Filter
AE420B12316
420 MHz Cavity Bandpass Filter AE420B12316
420 MHz Cavity Bandpass Filter

420 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE420B12316
Product Name 420 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 420 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details