Anatech Electronics, Inc. 420 MHz Cavity Band Pass Filter with mounting bracket AE420B11449

Description
420 MHz Cavity Band Pass Filter with mounting bracket
Request a Quote
Description
420 MHz Cavity Band Pass Filter with mounting bracket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420 MHz Cavity Band Pass Filter with mounting bracket - AE420B11449 - Anatech Electronics, Inc.
Garfield, NJ, United States
420 MHz Cavity Band Pass Filter with mounting bracket
AE420B11449
420 MHz Cavity Band Pass Filter with mounting bracket AE420B11449
420 MHz Cavity Band Pass Filter with mounting bracket

420 MHz Cavity Band Pass Filter with mounting bracket

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE420B11449
Product Name 420 MHz Cavity Band Pass Filter with mounting bracket
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details