Anatech Electronics, Inc. 42.5 MHz LC Band Pass Filter AE42.5B6100

Description
42.5 MHz LC Band Pass Filter
Request a Quote
Description
42.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42.5 MHz LC Band Pass Filter - AE42.5B6100 - Anatech Electronics, Inc.
Garfield, NJ, United States
42.5 MHz LC Band Pass Filter
AE42.5B6100
42.5 MHz LC Band Pass Filter AE42.5B6100
42.5 MHz LC Band Pass Filter

42.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE42.5B6100
Product Name 42.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 42.5 MHz
Bandwidth 4000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details