Anatech Electronics, Inc. 4190 MHz Cavity Bandpass Filter AE4190B12007-WR229

Description
4190 MHz Cavity Bandpass Filter
Request a Quote
Description
4190 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4190 MHz Cavity Bandpass Filter - AE4190B12007-WR229 - Anatech Electronics, Inc.
Garfield, NJ, United States
4190 MHz Cavity Bandpass Filter
AE4190B12007-WR229
4190 MHz Cavity Bandpass Filter AE4190B12007-WR229
4190 MHz Cavity Bandpass Filter

4190 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4190B12007-WR229
Product Name 4190 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4190 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details