Anatech Electronics, Inc. 413 MHz Cavity Band Pass Filter with N-F Connectors AE413B11882-NF

Description
413 MHz Cavity Band Pass Filter with N-F Connectors
Request a Quote
Description
413 MHz Cavity Band Pass Filter with N-F Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
413 MHz Cavity Band Pass Filter with N-F Connectors - AE413B11882-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
413 MHz Cavity Band Pass Filter with N-F Connectors
AE413B11882-NF
413 MHz Cavity Band Pass Filter with N-F Connectors AE413B11882-NF
413 MHz Cavity Band Pass Filter with N-F Connectors

413 MHz Cavity Band Pass Filter with N-F Connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE413B11882-NF
Product Name 413 MHz Cavity Band Pass Filter with N-F Connectors
Filter Type Bandpass
Fc 413 MHz
Bandwidth 14000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details