Anatech Electronics, Inc. 40 MHz LC Bandpass Filter AE40B9601

Description
40 MHz LC Bandpass Filter
Request a Quote
Description
40 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40 MHz LC Bandpass Filter - AE40B9601 - Anatech Electronics, Inc.
Garfield, NJ, United States
40 MHz LC Bandpass Filter
AE40B9601
40 MHz LC Bandpass Filter AE40B9601
40 MHz LC Bandpass Filter

40 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40B9601
Product Name 40 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 40 MHz
Bandwidth 16000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details