Anatech Electronics, Inc. 40 MHz LC Band Pass Filter AE40B6207

Description
40 MHz LC Band Pass Filter
Request a Quote
Description
40 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40 MHz LC Band Pass Filter - AE40B6207 - Anatech Electronics, Inc.
Garfield, NJ, United States
40 MHz LC Band Pass Filter
AE40B6207
40 MHz LC Band Pass Filter AE40B6207
40 MHz LC Band Pass Filter

40 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40B6207
Product Name 40 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 40 MHz
Bandwidth 2000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details