Anatech Electronics, Inc.
40 MHz Band Pass Filter
AE40B11905
Description
40 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
40 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE40B11905 |
|
Product Name
|
40 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
40 MHz
|
|
Bandwidth
|
2000 kHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2441 MHz
Bandwidth
83000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3450 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2372 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
34000 kHz
View Details