Anatech Electronics, Inc. 40MHz LC Band pass Filters AE40B11020

Description
40MHz LC Band pass Filters
Request a Quote
Description
40MHz LC Band pass Filters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40MHz LC Band pass Filters - AE40B11020 - Anatech Electronics, Inc.
Garfield, NJ, United States
40MHz LC Band pass Filters
AE40B11020
40MHz LC Band pass Filters AE40B11020
40MHz LC Band pass Filters

40MHz LC Band pass Filters

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40B11020
Product Name 40MHz LC Band pass Filters
Filter Type Bandpass
Fc 40 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details